Vishay Intertechnology, Inc. Metal Film Resistors - CMF6029K400BEEK

Description
Metal Film Resistors - Through Hole CMF-60 29.4K .1% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 29.4K .1% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6029K400BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6029K400BEEK
Metal Film Resistors - CMF6029K400BEEK
Metal Film Resistors - Through Hole CMF-60 29.4K .1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-60 29.4K .1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF6029K400BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K400BEEK-ND
Through Hole Resistors CMF6029K400BEEK-ND
29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6029K400BEEK CMF6029K400BEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details