Vishay Intertechnology, Inc. RES 29K OHM 1W 0.1% AXIAL CMF6029K000BHR6

Description
RES 29Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29K OHM 1W 0.1% AXIAL - CMF6029K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29K OHM 1W 0.1% AXIAL
CMF6029K000BHR6
RES 29K OHM 1W 0.1% AXIAL CMF6029K000BHR6
RES 29Kohm 1W 0.1% AXIAL

RES 29Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6029K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K000BHR6-ND
Through Hole Resistors CMF6029K000BHR6-ND
29 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6029K000BHR6 CMF6029K000BHR6-ND
Product Name RES 29K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details