Vishay Intertechnology, Inc. RES 27 OHM 1W 0.1% AXIAL CMF6027R000BER6

Description
RES 27ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1W 0.1% AXIAL - CMF6027R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 0.1% AXIAL
CMF6027R000BER6
RES 27 OHM 1W 0.1% AXIAL CMF6027R000BER6
RES 27ohm 1W 0.1% AXIAL

RES 27ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027R000BER6-ND
Through Hole Resistors CMF6027R000BER6-ND
27 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027R000BER6 CMF6027R000BER6-ND
Product Name RES 27 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details