Vishay Intertechnology, Inc. RES 27.5K OHM 1W 0.1% AXIAL CMF6027K500BHEB

Description
RES 27.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5K OHM 1W 0.1% AXIAL - CMF6027K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5K OHM 1W 0.1% AXIAL
CMF6027K500BHEB
RES 27.5K OHM 1W 0.1% AXIAL CMF6027K500BHEB
RES 27.5Kohm 1W 0.1% AXIAL

RES 27.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027K500BHEB-ND
Through Hole Resistors CMF6027K500BHEB-ND
27.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027K500BHEB CMF6027K500BHEB-ND
Product Name RES 27.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers