Vishay Intertechnology, Inc. RES 27.4K OHM 1W 1% AXIAL CMF6027K400FKBF

Description
RES 27.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1W 1% AXIAL - CMF6027K400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W 1% AXIAL
CMF6027K400FKBF
RES 27.4K OHM 1W 1% AXIAL CMF6027K400FKBF
RES 27.4Kohm 1W 1% AXIAL

RES 27.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027K400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027K400FKBF-ND
Through Hole Resistors CMF6027K400FKBF-ND
27.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 92H3191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
92H3191
Resistor,metal Film,274Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 92H3191
Resistor,Metal Film,274KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,274KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6027K400FKBF CMF6027K400FKBF-ND 92H3191
Product Name RES 27.4K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,274Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details