Vishay Intertechnology, Inc. RES 27K OHM 1W 0.5% AXIAL CMF6027K000DEBF

Description
RES 27Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1W 0.5% AXIAL - CMF6027K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 0.5% AXIAL
CMF6027K000DEBF
RES 27K OHM 1W 0.5% AXIAL CMF6027K000DEBF
RES 27Kohm 1W 0.5% AXIAL

RES 27Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027K000DEBF-ND
Through Hole Resistors CMF6027K000DEBF-ND
27 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027K000DEBF CMF6027K000DEBF-ND
Product Name RES 27K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details