Vishay Intertechnology, Inc. Through Hole Resistors CMF60273R00FKBF

Description
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60273R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60273R00FKBF-ND
Through Hole Resistors CMF60273R00FKBF-ND
273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

273 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 273 OHM 1W 1% AXIAL - CMF60273R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1W 1% AXIAL
CMF60273R00FKBF
RES 273 OHM 1W 1% AXIAL CMF60273R00FKBF
RES 273ohm 1W 1% AXIAL

RES 273ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay
42C0748
Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay 42C0748
CMF60, 273 Ohm, +/- 1 Percent, 100 ppm

CMF60, 273 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60273R00FKBF-ND CMF60273R00FKBF 42C0748
Product Name Through Hole Resistors RES 273 OHM 1W 1% AXIAL Cmf60, 273 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 273 ohms 273 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers