Vishay Intertechnology, Inc. RES 271 OHM 1W 1% AXIAL CMF60271R00FKEB

Description
RES 271ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 271ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 1W 1% AXIAL - CMF60271R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1W 1% AXIAL
CMF60271R00FKEB
RES 271 OHM 1W 1% AXIAL CMF60271R00FKEB
RES 271ohm 1W 1% AXIAL

RES 271ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60271R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60271R00FKEB-ND
Through Hole Resistors CMF60271R00FKEB-ND
271 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

271 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60271R00FKEB CMF60271R00FKEB-ND
Product Name RES 271 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers