Vishay Intertechnology, Inc. RES 26.7 OHM 1W 1% AXIAL CMF6026R700FHR6

Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1W 1% AXIAL - CMF6026R700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% AXIAL
CMF6026R700FHR6
RES 26.7 OHM 1W 1% AXIAL CMF6026R700FHR6
RES 26.7ohm 1W 1% AXIAL

RES 26.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026R700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R700FHR6-ND
Through Hole Resistors CMF6026R700FHR6-ND
26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0718
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0718
Resistor,Metal Film,26.7Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.7Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026R700FHR6 CMF6026R700FHR6-ND 42C0718
Product Name RES 26.7 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details