Vishay Intertechnology, Inc. RES 26.7 OHM 1W 1% AXIAL CMF6026R700FHEB

Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1W 1% AXIAL - CMF6026R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% AXIAL
CMF6026R700FHEB
RES 26.7 OHM 1W 1% AXIAL CMF6026R700FHEB
RES 26.7ohm 1W 1% AXIAL

RES 26.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026R700FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R700FHEB-ND
Through Hole Resistors CMF6026R700FHEB-ND
26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026R700FHEB CMF6026R700FHEB-ND
Product Name RES 26.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers