Vishay Intertechnology, Inc. Through Hole Resistors CMF6026R700FHBF

Description
26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6026R700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R700FHBF-ND
Through Hole Resistors CMF6026R700FHBF-ND
26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7 OHM 1W 1% AXIAL - CMF6026R700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% AXIAL
CMF6026R700FHBF
RES 26.7 OHM 1W 1% AXIAL CMF6026R700FHBF
RES 26.7ohm 1W 1% AXIAL

RES 26.7ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0717
Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0717
Resistor,Metal Film,26.7Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.7Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026R700FHBF-ND CMF6026R700FHBF 42C0717
Product Name Through Hole Resistors RES 26.7 OHM 1W 1% AXIAL Resistor,metal Film,26.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers