Metal Film Resistors - Through Hole
26.64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF60, 26.64 Ohm, +/- 0.1 Percent, 50 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6026R640BHRE | CMF6026R640BHRE-ND | 42C0714 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf60, 26.64 Ohm, +/0.1 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 26.64 ohms |