Vishay Intertechnology, Inc. Metal Film Resistors - CMF6026R400FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6026R400FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6026R400FLBF
Metal Film Resistors - CMF6026R400FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6026R400FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R400FLBF-ND
Through Hole Resistors CMF6026R400FLBF-ND
26.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 26.4 Ohm, +/1 Percent, 150 Ppm Vishay - 42C0712 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 26.4 Ohm, +/1 Percent, 150 Ppm Vishay
42C0712
Cmf60, 26.4 Ohm, +/1 Percent, 150 Ppm Vishay 42C0712
CMF60, 26.4 Ohm, +/- 1 Percent, 150 ppm

CMF60, 26.4 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026R400FLBF CMF6026R400FLBF-ND 42C0712
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 26.4 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 26.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers