Vishay Intertechnology, Inc. RES 26.1 OHM 1W 1% AXIAL CMF6026R100FKEK

Description
RES 26.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1W 1% AXIAL - CMF6026R100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1W 1% AXIAL
CMF6026R100FKEK
RES 26.1 OHM 1W 1% AXIAL CMF6026R100FKEK
RES 26.1ohm 1W 1% AXIAL

RES 26.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026R100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026R100FKEK-ND
Through Hole Resistors CMF6026R100FKEK-ND
26.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026R100FKEK CMF6026R100FKEK-ND
Product Name RES 26.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details