Vishay Intertechnology, Inc. RES 26.7K OHM 1W 1% AXIAL CMF6026K700FKEB

Description
RES 26.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1W 1% AXIAL - CMF6026K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% AXIAL
CMF6026K700FKEB
RES 26.7K OHM 1W 1% AXIAL CMF6026K700FKEB
RES 26.7Kohm 1W 1% AXIAL

RES 26.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700FKEB-ND
Through Hole Resistors CMF6026K700FKEB-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026K700FKEB CMF6026K700FKEB-ND
Product Name RES 26.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details