Vishay Intertechnology, Inc. Through Hole Resistors CMF6026K700FHR6

Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6026K700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700FHR6-ND
Through Hole Resistors CMF6026K700FHR6-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1W 1% AXIAL - CMF6026K700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% AXIAL
CMF6026K700FHR6
RES 26.7K OHM 1W 1% AXIAL CMF6026K700FHR6
RES 26.7Kohm 1W 1% AXIAL

RES 26.7Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0704
Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0704
Resistor,Metal Film,267KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K700FHR6-ND CMF6026K700FHR6 42C0704
Product Name Through Hole Resistors RES 26.7K OHM 1W 1% AXIAL Resistor,metal Film,267Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details