26.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 26.7Kohm 1W .25% AXIAL
Resistor,Metal Film,267KOhms,500WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6026K700CER6-ND | CMF6026K700CER6 | 42C0701 |
| Product Name | Through Hole Resistors | RES 26.7K OHM 1W .25% AXIAL | Resistor,metal Film,267Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |