Vishay Intertechnology, Inc. RES 26.7K OHM 1W .1% AXIAL CMF6026K700BHBF

Description
RES 26.7Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1W .1% AXIAL - CMF6026K700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W .1% AXIAL
CMF6026K700BHBF
RES 26.7K OHM 1W .1% AXIAL CMF6026K700BHBF
RES 26.7Kohm 1W .1% AXIAL

RES 26.7Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K700BHBF-ND
Through Hole Resistors CMF6026K700BHBF-ND
26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0697
Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0697
Resistor,Metal Film,267KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6026K700BHBF CMF6026K700BHBF-ND 42C0697
Product Name RES 26.7K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,267Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details