Vishay Intertechnology, Inc. RES 26.1K OHM 1W 1% AXIAL CMF6026K100FKR670

Description
RES 26.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1W 1% AXIAL - CMF6026K100FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1W 1% AXIAL
CMF6026K100FKR670
RES 26.1K OHM 1W 1% AXIAL CMF6026K100FKR670
RES 26.1Kohm 1W 1% AXIAL

RES 26.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6026K100FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6026K100FKR670-ND
Through Hole Resistors CMF6026K100FKR670-ND
26.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6026K100FKR670 CMF6026K100FKR670-ND
Product Name RES 26.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details