267 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 267Kohm 1W 1% AXIAL
Resistor,Metal Film,2.67MOhms,500WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60267K00FHR6-ND | CMF60267K00FHR6 | 42C0721 |
| Product Name | Through Hole Resistors | RES 267K OHM 1W 1% AXIAL | Resistor,metal Film,2.67Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |