Vishay Intertechnology, Inc. RES 25 OHM 1W 1% AXIAL CMF6025R000FKEB64

Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 1% AXIAL - CMF6025R000FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 1% AXIAL
CMF6025R000FKEB64
RES 25 OHM 1W 1% AXIAL CMF6025R000FKEB64
RES 25ohm 1W 1% AXIAL

RES 25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025R000FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025R000FKEB64-ND
Through Hole Resistors CMF6025R000FKEB64-ND
25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025R000FKEB64 CMF6025R000FKEB64-ND
Product Name RES 25 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details