Vishay Intertechnology, Inc. Through Hole Resistors CMF6025K500BHR6

Description
25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6025K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025K500BHR6-ND
Through Hole Resistors CMF6025K500BHR6-ND
25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6025K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6025K500BHR6
Metal Film Resistors - CMF6025K500BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,255Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0665
Resistor,metal Film,255Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0665
Resistor,Metal Film,255KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,255KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6025K500BHR6-ND CMF6025K500BHR6 42C0665
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,255Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details