Vishay Intertechnology, Inc. RES 25.5K OHM 1W .1% AXIAL CMF6025K500BHEB

Description
RES 25.5Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1W .1% AXIAL - CMF6025K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1W .1% AXIAL
CMF6025K500BHEB
RES 25.5K OHM 1W .1% AXIAL CMF6025K500BHEB
RES 25.5Kohm 1W .1% AXIAL

RES 25.5Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6025K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6025K500BHEB-ND
Through Hole Resistors CMF6025K500BHEB-ND
25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6025K500BHEB CMF6025K500BHEB-ND
Product Name RES 25.5K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details