Vishay Intertechnology, Inc. RES 256 OHM 1W 0.1% AXIAL CMF60256R00BEEK

Description
RES 256ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 256ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 256 OHM 1W 0.1% AXIAL - CMF60256R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 1W 0.1% AXIAL
CMF60256R00BEEK
RES 256 OHM 1W 0.1% AXIAL CMF60256R00BEEK
RES 256ohm 1W 0.1% AXIAL

RES 256ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60256R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60256R00BEEK-ND
Through Hole Resistors CMF60256R00BEEK-ND
256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60256R00BEEK CMF60256R00BEEK-ND
Product Name RES 256 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 256 ohms 256 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers