Metal Film Resistors - Through Hole
250 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF60, 250 Ohm, +/- 5 Percent, 200 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60250R00JNRE70 | CMF60250R00JNRE70-ND | 42C0683 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf60, 250 Ohm, +/5 Percent, 200 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 250 ohms |