Vishay Intertechnology, Inc. RES 250 OHM 1W 0.1% AXIAL CMF60250R00BHBF

Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 0.1% AXIAL - CMF60250R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 0.1% AXIAL
CMF60250R00BHBF
RES 250 OHM 1W 0.1% AXIAL CMF60250R00BHBF
RES 250ohm 1W 0.1% AXIAL

RES 250ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60250R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60250R00BHBF-ND
Through Hole Resistors CMF60250R00BHBF-ND
250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-60 250 .1% T-2 B14 2 Vishay - 50B2270 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-60 250 .1% T-2 B14 2 Vishay
50B2270
Resistors, Cmf-60 250 .1% T-2 B14 2 Vishay 50B2270
RESISTORS, CMF-60 250 .1% T-2 B14 2

RESISTORS, CMF-60 250 .1% T-2 B14 2

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60250R00BHBF CMF60250R00BHBF-ND 50B2270
Product Name RES 250 OHM 1W 0.1% AXIAL Through Hole Resistors Resistors, Cmf-60 250 .1% T-2 B14 2 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers