Vishay Intertechnology, Inc. Through Hole Resistors CMF6024R900FHEK

Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6024R900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024R900FHEK-ND
Through Hole Resistors CMF6024R900FHEK-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1W 1% AXIAL - CMF6024R900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% AXIAL
CMF6024R900FHEK
RES 24.9 OHM 1W 1% AXIAL CMF6024R900FHEK
RES 24.9ohm 1W 1% AXIAL

RES 24.9ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6024R900FHEK-ND CMF6024R900FHEK
Product Name Through Hole Resistors RES 24.9 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details