Vishay Intertechnology, Inc. Through Hole Resistors CMF6024R900FHBF

Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6024R900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024R900FHBF-ND
Through Hole Resistors CMF6024R900FHBF-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6024R900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6024R900FHBF
Metal Film Resistors - CMF6024R900FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0636
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0636
Resistor,Metal Film,24.9Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024R900FHBF-ND CMF6024R900FHBF 42C0636
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers