Vishay Intertechnology, Inc. RES 24.9K OHM 1W 1% AXIAL CMF6024K900FHRE

Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W 1% AXIAL - CMF6024K900FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W 1% AXIAL
CMF6024K900FHRE
RES 24.9K OHM 1W 1% AXIAL CMF6024K900FHRE
RES 24.9Kohm 1W 1% AXIAL

RES 24.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K900FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900FHRE-ND
Through Hole Resistors CMF6024K900FHRE-ND
24.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0625
Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0625
Resistor,Metal Film,24.9KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6024K900FHRE CMF6024K900FHRE-ND 42C0625
Product Name RES 24.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers