Vishay Intertechnology, Inc. RES 24.9K OHM 1W .5% AXIAL CMF6024K900DEBF

Description
RES 24.9Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W .5% AXIAL - CMF6024K900DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W .5% AXIAL
CMF6024K900DEBF
RES 24.9K OHM 1W .5% AXIAL CMF6024K900DEBF
RES 24.9Kohm 1W .5% AXIAL

RES 24.9Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K900DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900DEBF-ND
Through Hole Resistors CMF6024K900DEBF-ND
24.9 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6024K900DEBF CMF6024K900DEBF-ND
Product Name RES 24.9K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers