Vishay Intertechnology, Inc. RES 24.9K OHM 1W .1% AXIAL CMF6024K900BEEB

Description
RES 24.9Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W .1% AXIAL - CMF6024K900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W .1% AXIAL
CMF6024K900BEEB
RES 24.9K OHM 1W .1% AXIAL CMF6024K900BEEB
RES 24.9Kohm 1W .1% AXIAL

RES 24.9Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6024K900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6024K900BEEB-ND
Through Hole Resistors CMF6024K900BEEB-ND
24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6024K900BEEB CMF6024K900BEEB-ND
Product Name RES 24.9K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details