Vishay Intertechnology, Inc. Metal Film Resistors - CMF6024K300FKEB

Description
Metal Film Resistors - Through Hole CMF-60 24.3K 1% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 24.3K 1% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6024K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6024K300FKEB
Metal Film Resistors - CMF6024K300FKEB
Metal Film Resistors - Through Hole CMF-60 24.3K 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-60 24.3K 1% T-1 EB e3

Supplier's Site
Through Hole Resistors - 541-CMF6024K300FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6024K300FKEBCT-ND
Through Hole Resistors 541-CMF6024K300FKEBCT-ND
RES 24.3K OHM 1W 1% AXIAL

RES 24.3K OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF6024K300FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6024K300FKEBTR-ND
Through Hole Resistors 541-CMF6024K300FKEBTR-ND
24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6024K300FKEB 541-CMF6024K300FKEBCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details