Vishay Intertechnology, Inc. RES 249 OHM 1W 1% AXIAL CMF60249R00FKR670

Description
RES 249ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W 1% AXIAL - CMF60249R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% AXIAL
CMF60249R00FKR670
RES 249 OHM 1W 1% AXIAL CMF60249R00FKR670
RES 249ohm 1W 1% AXIAL

RES 249ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249R00FKR670-ND
Through Hole Resistors CMF60249R00FKR670-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249R00FKR670 CMF60249R00FKR670-ND
Product Name RES 249 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers