Vishay Intertechnology, Inc. RES 249 OHM 1W .1% AXIAL CMF60249R00BEEK

Description
RES 249ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W .1% AXIAL - CMF60249R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W .1% AXIAL
CMF60249R00BEEK
RES 249 OHM 1W .1% AXIAL CMF60249R00BEEK
RES 249ohm 1W .1% AXIAL

RES 249ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249R00BEEK-ND
Through Hole Resistors CMF60249R00BEEK-ND
249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249R00BEEK CMF60249R00BEEK-ND
Product Name RES 249 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details