Vishay Intertechnology, Inc. RES 243 OHM 1W 1% AXIAL CMF60243R00FKRE

Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% AXIAL - CMF60243R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% AXIAL
CMF60243R00FKRE
RES 243 OHM 1W 1% AXIAL CMF60243R00FKRE
RES 243ohm 1W 1% AXIAL

RES 243ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60243R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243R00FKRE-ND
Through Hole Resistors CMF60243R00FKRE-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0651
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0651
Resistor,Metal Film,243Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,243Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60243R00FKRE CMF60243R00FKRE-ND 42C0651
Product Name RES 243 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers