Vishay Intertechnology, Inc. RES 243K OHM 1W 1% AXIAL CMF60243K00FKEK

Description
RES 243Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1W 1% AXIAL - CMF60243K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1W 1% AXIAL
CMF60243K00FKEK
RES 243K OHM 1W 1% AXIAL CMF60243K00FKEK
RES 243Kohm 1W 1% AXIAL

RES 243Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60243K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243K00FKEK-ND
Through Hole Resistors CMF60243K00FKEK-ND
243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60243K00FKEK CMF60243K00FKEK-ND
Product Name RES 243K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details