Vishay Intertechnology, Inc. RES 240 OHM 1W 1% AXIAL CMF60240R00FKR6

Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 1% AXIAL - CMF60240R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 1% AXIAL
CMF60240R00FKR6
RES 240 OHM 1W 1% AXIAL CMF60240R00FKR6
RES 240ohm 1W 1% AXIAL

RES 240ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60240R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60240R00FKR6-ND
Through Hole Resistors CMF60240R00FKR6-ND
240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay
42C0640
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay 42C0640
CMF60, 240 Ohm, +/- 1 Percent, 100 ppm

CMF60, 240 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60240R00FKR6 CMF60240R00FKR6-ND 42C0640
Product Name RES 240 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers