Vishay Intertechnology, Inc. RES 240 OHM 1W 1% AXIAL CMF60240R00FKBF

Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 1% AXIAL - CMF60240R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 1% AXIAL
CMF60240R00FKBF
RES 240 OHM 1W 1% AXIAL CMF60240R00FKBF
RES 240ohm 1W 1% AXIAL

RES 240ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60240R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60240R00FKBF-ND
Through Hole Resistors CMF60240R00FKBF-ND
240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay
42C0639
Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay 42C0639
CMF60, 240 Ohm, +/- 1 Percent, 100 ppm

CMF60, 240 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60240R00FKBF CMF60240R00FKBF-ND 42C0639
Product Name RES 240 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 240 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers