Vishay Intertechnology, Inc. Through Hole Resistors CMF6023K700FHR6

Description
23.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6023K700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023K700FHR6-ND
Through Hole Resistors CMF6023K700FHR6-ND
23.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7K OHM 1W 1% AXIAL - CMF6023K700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1W 1% AXIAL
CMF6023K700FHR6
RES 23.7K OHM 1W 1% AXIAL CMF6023K700FHR6
RES 23.7Kohm 1W 1% AXIAL

RES 23.7Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,237Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0602
Resistor,metal Film,237Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0602
Resistor,Metal Film,237KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,237KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6023K700FHR6-ND CMF6023K700FHR6 42C0602
Product Name Through Hole Resistors RES 23.7K OHM 1W 1% AXIAL Resistor,metal Film,237Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details