Vishay Intertechnology, Inc. RES 23.7K OHM 1W .1% AXIAL CMF6023K700BHEB

Description
RES 23.7Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1W .1% AXIAL - CMF6023K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1W .1% AXIAL
CMF6023K700BHEB
RES 23.7K OHM 1W .1% AXIAL CMF6023K700BHEB
RES 23.7Kohm 1W .1% AXIAL

RES 23.7Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6023K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023K700BHEB-ND
Through Hole Resistors CMF6023K700BHEB-ND
23.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6023K700BHEB CMF6023K700BHEB-ND
Product Name RES 23.7K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers