Vishay Intertechnology, Inc. RES 237K OHM 1W 1% AXIAL CMF60237K00FER6

Description
RES 237Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1W 1% AXIAL - CMF60237K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1W 1% AXIAL
CMF60237K00FER6
RES 237K OHM 1W 1% AXIAL CMF60237K00FER6
RES 237Kohm 1W 1% AXIAL

RES 237Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60237K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60237K00FER6-ND
Through Hole Resistors CMF60237K00FER6-ND
237 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60237K00FER6 CMF60237K00FER6-ND
Product Name RES 237K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details