Vishay Intertechnology, Inc. RES 235K OHM 1W 0.5% AXIAL CMF60235K00DHBF

Description
RES 235Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 235Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235K OHM 1W 0.5% AXIAL - CMF60235K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235K OHM 1W 0.5% AXIAL
CMF60235K00DHBF
RES 235K OHM 1W 0.5% AXIAL CMF60235K00DHBF
RES 235Kohm 1W 0.5% AXIAL

RES 235Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60235K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60235K00DHBF-ND
Through Hole Resistors CMF60235K00DHBF-ND
235 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 235 Kohm, +/0.5 Percent, 50 Ppm Vishay - 42C0610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 235 Kohm, +/0.5 Percent, 50 Ppm Vishay
42C0610
Cmf60, 235 Kohm, +/0.5 Percent, 50 Ppm Vishay 42C0610
CMF60, 235 kOhm, +/- 0.5 Percent, 50 ppm

CMF60, 235 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60235K00DHBF CMF60235K00DHBF-ND 42C0610
Product Name RES 235K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 235 Kohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details