Vishay Intertechnology, Inc. RES 232 OHM 1W .1% AXIAL CMF60232R00BHEB

Description
RES 232ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1W .1% AXIAL - CMF60232R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W .1% AXIAL
CMF60232R00BHEB
RES 232 OHM 1W .1% AXIAL CMF60232R00BHEB
RES 232ohm 1W .1% AXIAL

RES 232ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60232R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60232R00BHEB-ND
Through Hole Resistors CMF60232R00BHEB-ND
232 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60232R00BHEB CMF60232R00BHEB-ND
Product Name RES 232 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details