Vishay Intertechnology, Inc. RES 22.1K OHM 1W 1% AXIAL CMF6022K100FHEB

Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1W 1% AXIAL - CMF6022K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1W 1% AXIAL
CMF6022K100FHEB
RES 22.1K OHM 1W 1% AXIAL CMF6022K100FHEB
RES 22.1Kohm 1W 1% AXIAL

RES 22.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022K100FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022K100FHEB-ND
Through Hole Resistors CMF6022K100FHEB-ND
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6022K100FHEB CMF6022K100FHEB-ND
Product Name RES 22.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details