Vishay Intertechnology, Inc. Metal Film Resistors - CMF60225R70FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60225R70FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60225R70FLBF
Metal Film Resistors - CMF60225R70FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60225R70FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60225R70FLBF-ND
Through Hole Resistors CMF60225R70FLBF-ND
225.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 225.7 Ohm, +/1 Percent, 150 Ppm Vishay - 42C0595 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 225.7 Ohm, +/1 Percent, 150 Ppm Vishay
42C0595
Cmf60, 225.7 Ohm, +/1 Percent, 150 Ppm Vishay 42C0595
CMF60, 225.7 Ohm, +/- 1 Percent, 150 ppm

CMF60, 225.7 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60225R70FLBF CMF60225R70FLBF-ND 42C0595
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 225.7 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details