Vishay Intertechnology, Inc. Through Hole Resistors CMF60220R00FKR6

Description
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60220R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00FKR6-ND
Through Hole Resistors CMF60220R00FKR6-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60220R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60220R00FKR6
Metal Film Resistors - CMF60220R00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay
42C0578
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay 42C0578
CMF60, 220 Ohm, +/- 1 Percent, 100 ppm

CMF60, 220 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60220R00FKR6-ND CMF60220R00FKR6 42C0578
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details