Vishay Intertechnology, Inc. RES 220 OHM 1W 0.1% AXIAL CMF60220R00BEBF

Description
RES 220ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 0.1% AXIAL - CMF60220R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 0.1% AXIAL
CMF60220R00BEBF
RES 220 OHM 1W 0.1% AXIAL CMF60220R00BEBF
RES 220ohm 1W 0.1% AXIAL

RES 220ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00BEBF-ND
Through Hole Resistors CMF60220R00BEBF-ND
220 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220R00BEBF CMF60220R00BEBF-ND
Product Name RES 220 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers