Vishay Intertechnology, Inc. Through Hole Resistors CMF60220K00DHBF

Description
220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60220K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220K00DHBF-ND
Through Hole Resistors CMF60220K00DHBF-ND
220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1W 0.5% AXIAL - CMF60220K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 0.5% AXIAL
CMF60220K00DHBF
RES 220K OHM 1W 0.5% AXIAL CMF60220K00DHBF
RES 220Kohm 1W 0.5% AXIAL

RES 220Kohm 1W 0.5% AXIAL

Supplier's Site
Cmf60, 220 Kohm, +/0.5 Percent, 50 Ppm Vishay - 42C0570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 220 Kohm, +/0.5 Percent, 50 Ppm Vishay
42C0570
Cmf60, 220 Kohm, +/0.5 Percent, 50 Ppm Vishay 42C0570
CMF60, 220 kOhm, +/- 0.5 Percent, 50 ppm

CMF60, 220 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60220K00DHBF-ND CMF60220K00DHBF 42C0570
Product Name Through Hole Resistors RES 220K OHM 1W 0.5% AXIAL Cmf60, 220 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers