Vishay Intertechnology, Inc. RES 220K OHM 1W 0.5% AXIAL CMF60220K00DEEA

Description
RES 220Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 0.5% AXIAL - CMF60220K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 0.5% AXIAL
CMF60220K00DEEA
RES 220K OHM 1W 0.5% AXIAL CMF60220K00DEEA
RES 220Kohm 1W 0.5% AXIAL

RES 220Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220K00DEEA-ND
Through Hole Resistors CMF60220K00DEEA-ND
220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220K00DEEA CMF60220K00DEEA-ND
Product Name RES 220K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details