Vishay Intertechnology, Inc. RES 21.27 OHM 1W 0.1% AXIAL CMF6021R270BHEB

Description
RES 21.27ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.27ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.27 OHM 1W 0.1% AXIAL - CMF6021R270BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.27 OHM 1W 0.1% AXIAL
CMF6021R270BHEB
RES 21.27 OHM 1W 0.1% AXIAL CMF6021R270BHEB
RES 21.27ohm 1W 0.1% AXIAL

RES 21.27ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6021R270BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6021R270BHEB-ND
Through Hole Resistors CMF6021R270BHEB-ND
21.27 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.27 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6021R270BHEB CMF6021R270BHEB-ND
Product Name RES 21.27 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.27 ohms 21.27 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers